Capital Lighting, Inc. F2548/3DCB Pendants-Fabric Shade 645980

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 31.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Coffee Bronze Weight: 7.37 Product Name: Three Light Shade Pendant UPC: 014817403473 Category: Chandeliers Glass: Beige Linen Shipped Via: Oversized Safety Rating: UL Canopy: 5`` x 5`` Sq Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 31.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Coffee Bronze Weight: 7.37 Product Name: Three Light Shade Pendant UPC: 014817403473 Category: Chandeliers Glass: Beige Linen Shipped Via: Oversized Safety Rating: UL Canopy: 5`` x 5`` Sq Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
F2548/3DCB Pendants-Fabric Shade - 645980 - Capital Lighting, Inc.
Columbus, OH, USA
F2548/3DCB Pendants-Fabric Shade
645980
F2548/3DCB Pendants-Fabric Shade 645980
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 31.00 Bulb Qty: 3 Wattage: 60 Finish: Dark Coffee Bronze Weight: 7.37 Product Name: Three Light Shade Pendant UPC: 014817403473 Category: Chandeliers Glass: Beige Linen Shipped Via: Oversized Safety Rating: UL Canopy: 5`` x 5`` Sq Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 31.00
Bulb
Qty: 3
Wattage: 60
Finish: Dark Coffee Bronze
Weight: 7.37
Product Name: Three Light Shade Pendant
UPC: 014817403473
Category: Chandeliers
Glass: Beige Linen
Shipped Via: Oversized
Safety Rating: UL
Canopy: 5`` x 5`` Sq
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645980
Product Name F2548/3DCB Pendants-Fabric Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details