Capital Lighting, Inc. 6221-1-84 Sconces-Pocket 645957

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Wall Sconce Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Wall Sconce Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6221-1-84 Sconces-Pocket - 645957 - Capital Lighting, Inc.
Columbus, OH, USA
6221-1-84 Sconces-Pocket
645957
6221-1-84 Sconces-Pocket 645957
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 1 Wattage: 40 Finish: Brushed Nickel Product Name: One Light Wall Sconce Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 4.75
Extension: 5.25
Bulb
Type: Xenon G9
Qty: 1
Wattage: 40
Finish: Brushed Nickel
Product Name: One Light Wall Sconce
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645957
Product Name 6221-1-84 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details