Capital Lighting, Inc. 6222-1-84 Bathroom Fixtures-Two Lights 645954

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
6222-1-84 Bathroom Fixtures-Two Lights - 645954 - Capital Lighting, Inc.
Columbus, OH, USA
6222-1-84 Bathroom Fixtures-Two Lights
645954
6222-1-84 Bathroom Fixtures-Two Lights 645954
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 4.75 Extension: 5.25 Bulb Type: Xenon G9 Qty: 2 Wattage: 40 Finish: Brushed Nickel Product Name: Two Light Wall Sconce Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 4.75
Extension: 5.25
Bulb
Type: Xenon G9
Qty: 2
Wattage: 40
Finish: Brushed Nickel
Product Name: Two Light Wall Sconce
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645954
Product Name 6222-1-84 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details