Capital Lighting, Inc. 4296-1-84 Flush Mounts-Bowl Style 645905

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Extension: 4 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Extension: 4 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
4296-1-84 Flush Mounts-Bowl Style - 645905 - Capital Lighting, Inc.
Columbus, OH, USA
4296-1-84 Flush Mounts-Bowl Style
645905
4296-1-84 Flush Mounts-Bowl Style 645905
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Extension: 4 Bulb Type: E26 Qty: 1 Wattage: 60 Finish: Brushed Nickel Product Name: One Light Flush Mount Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Extension: 4
Bulb
Type: E26
Qty: 1
Wattage: 60
Finish: Brushed Nickel
Product Name: One Light Flush Mount
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645905
Product Name 4296-1-84 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details