Capital Lighting, Inc. FL6261CAC Lamps-Floor Lamps 645794

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 62.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cambridge Crackle Weight: 21.67 Product Name: One Light Floor Lamp UPC: 014817403954 Category: Lamps Glass: Desert Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 62.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cambridge Crackle Weight: 21.67 Product Name: One Light Floor Lamp UPC: 014817403954 Category: Lamps Glass: Desert Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6261CAC Lamps-Floor Lamps - 645794 - Capital Lighting, Inc.
Columbus, OH, USA
FL6261CAC Lamps-Floor Lamps
645794
FL6261CAC Lamps-Floor Lamps 645794
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 62.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Cambridge Crackle Weight: 21.67 Product Name: One Light Floor Lamp UPC: 014817403954 Category: Lamps Glass: Desert Linen Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 62.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Cambridge Crackle
Weight: 21.67
Product Name: One Light Floor Lamp
UPC: 014817403954
Category: Lamps
Glass: Desert Linen
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645794
Product Name FL6261CAC Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details