Capital Lighting, Inc. FL6265ESL/BK Lamps-Floor Lamps 645790

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 12.41 Product Name: One Light Floor Lamp UPC: 014817404227 Category: Lamps Glass: Pearl White Taffeta Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 12.41 Product Name: One Light Floor Lamp UPC: 014817404227 Category: Lamps Glass: Pearl White Taffeta Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

Suppliers

Company
Product
Description
Supplier Links
FL6265ESL/BK Lamps-Floor Lamps - 645790 - Capital Lighting, Inc.
Columbus, OH, USA
FL6265ESL/BK Lamps-Floor Lamps
645790
FL6265ESL/BK Lamps-Floor Lamps 645790
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 26.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Ebonized Silver Leaf Weight: 12.41 Product Name: One Light Floor Lamp UPC: 014817404227 Category: Lamps Glass: Pearl White Taffeta Shipped Via: Oversized Safety Rating: UL Wire: 72`` Designer: Glover

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 26.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Ebonized Silver Leaf
Weight: 12.41
Product Name: One Light Floor Lamp
UPC: 014817404227
Category: Lamps
Glass: Pearl White Taffeta
Shipped Via: Oversized
Safety Rating: UL
Wire: 72``
Designer: Glover

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645790
Product Name FL6265ESL/BK Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details