Capital Lighting, Inc. SL807778 Mid. Chandeliers-Glass Up 645789

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.44 Product Name: Five Light Chandelier UPC: 020389004178 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.44 Product Name: Five Light Chandelier UPC: 020389004178 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL807778 Mid. Chandeliers-Glass Up - 645789 - Capital Lighting, Inc.
Columbus, OH, USA
SL807778 Mid. Chandeliers-Glass Up
645789
SL807778 Mid. Chandeliers-Glass Up 645789
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 18.44 Product Name: Five Light Chandelier UPC: 020389004178 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 18.44
Product Name: Five Light Chandelier
UPC: 020389004178
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645789
Product Name SL807778 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details