Capital Lighting, Inc. SL809123 Mini Chandeliers-Candle 645788

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Three Light Chandelier UPC: 020389004734 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Three Light Chandelier UPC: 020389004734 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL809123 Mini Chandeliers-Candle - 645788 - Capital Lighting, Inc.
Columbus, OH, USA
SL809123 Mini Chandeliers-Candle
645788
SL809123 Mini Chandeliers-Candle 645788
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 22.75 Length 22.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Colonial Bronze Weight: 3.5 Product Name: Three Light Chandelier UPC: 020389004734 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 22.75
Length 22.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Colonial Bronze
Weight: 3.5
Product Name: Three Light Chandelier
UPC: 020389004734
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645788
Product Name SL809123 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details