Capital Lighting, Inc. SL808122 Mid. Chandeliers-Glass Down 645786

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 12.27 Product Name: Three Light Chandelier UPC: 020389004833 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 12.27 Product Name: Three Light Chandelier UPC: 020389004833 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL808122 Mid. Chandeliers-Glass Down - 645786 - Capital Lighting, Inc.
Columbus, OH, USA
SL808122 Mid. Chandeliers-Glass Down
645786
SL808122 Mid. Chandeliers-Glass Down 645786
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 12.27 Product Name: Three Light Chandelier UPC: 020389004833 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.25
Length 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Weight: 12.27
Product Name: Three Light Chandelier
UPC: 020389004833
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645786
Product Name SL808122 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details