Capital Lighting, Inc. SL808372 Mid. Chandeliers-Glass Up 645785

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Moonlight Silver Weight: 38.34 Product Name: Nine Light Chandelier UPC: 020389004888 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Moonlight Silver Weight: 38.34 Product Name: Nine Light Chandelier UPC: 020389004888 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL808372 Mid. Chandeliers-Glass Up - 645785 - Capital Lighting, Inc.
Columbus, OH, USA
SL808372 Mid. Chandeliers-Glass Up
645785
SL808372 Mid. Chandeliers-Glass Up 645785
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.50 Length 32.50 Bulb Type: Medium Qty: 9 Wattage: 100 Finish: Moonlight Silver Weight: 38.34 Product Name: Nine Light Chandelier UPC: 020389004888 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.50
Length 32.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Moonlight Silver
Weight: 38.34
Product Name: Nine Light Chandelier
UPC: 020389004888
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645785
Product Name SL808372 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details