Capital Lighting, Inc. SL808172 Mid. Chandeliers-Glass Down 645783

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 12.27 Product Name: Three Light Chandelier UPC: 020389004840 Category: Chandelier Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 12.27 Product Name: Three Light Chandelier UPC: 020389004840 Category: Chandelier Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL808172 Mid. Chandeliers-Glass Down - 645783 - Capital Lighting, Inc.
Columbus, OH, USA
SL808172 Mid. Chandeliers-Glass Down
645783
SL808172 Mid. Chandeliers-Glass Down 645783
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.25 Length 22.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moonlight Silver Weight: 12.27 Product Name: Three Light Chandelier UPC: 020389004840 Category: Chandelier Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.25
Length 22.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moonlight Silver
Weight: 12.27
Product Name: Three Light Chandelier
UPC: 020389004840
Category: Chandelier
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645783
Product Name SL808172 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details