Capital Lighting, Inc. OL1911BK Exterior -Hanging 645779

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.5 Product Name: Four Light Pendant UPC: 014817218947 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.5 Product Name: Four Light Pendant UPC: 014817218947 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

Suppliers

Company
Product
Description
Supplier Links
OL1911BK Exterior -Hanging - 645779 - Capital Lighting, Inc.
Columbus, OH, USA
OL1911BK Exterior -Hanging
645779
OL1911BK Exterior -Hanging 645779
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 27.25 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Black Weight: 14.5 Product Name: Four Light Pendant UPC: 014817218947 Category: Outdoor Glass: Clear Bent Beveled Shipped Via: Oversized Safety Rating: UL Chain: 60`` Wire: 180``

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 27.25
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Black
Weight: 14.5
Product Name: Four Light Pendant
UPC: 014817218947
Category: Outdoor
Glass: Clear Bent Beveled
Shipped Via: Oversized
Safety Rating: UL
Chain: 60``
Wire: 180``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645779
Product Name OL1911BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details