Capital Lighting, Inc. SL807715 Mid. Chandeliers-Glass Up 645758

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 18.44 Product Name: Five Light Chandelier UPC: 020389004161 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 18.44 Product Name: Five Light Chandelier UPC: 020389004161 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL807715 Mid. Chandeliers-Glass Up - 645758 - Capital Lighting, Inc.
Columbus, OH, USA
SL807715 Mid. Chandeliers-Glass Up
645758
SL807715 Mid. Chandeliers-Glass Up 645758
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 25.50 Length 25.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Oiled Bronze Weight: 18.44 Product Name: Five Light Chandelier UPC: 020389004161 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 25.50
Length 25.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Oiled Bronze
Weight: 18.44
Product Name: Five Light Chandelier
UPC: 020389004161
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645758
Product Name SL807715 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details