Capital Lighting, Inc. SL806815 Mid. Chandeliers-Glass Down 645756

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 13.17 Product Name: Three Light Chandelier UPC: 020389004246 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 13.17 Product Name: Three Light Chandelier UPC: 020389004246 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL806815 Mid. Chandeliers-Glass Down - 645756 - Capital Lighting, Inc.
Columbus, OH, USA
SL806815 Mid. Chandeliers-Glass Down
645756
SL806815 Mid. Chandeliers-Glass Down 645756
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 13.17 Product Name: Three Light Chandelier UPC: 020389004246 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 13.17
Product Name: Three Light Chandelier
UPC: 020389004246
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645756
Product Name SL806815 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details