Capital Lighting, Inc. SL806878 Mid. Chandeliers-Glass Down 645753

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.17 Product Name: Three Light Chandelier UPC: 020389004253 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.17 Product Name: Three Light Chandelier UPC: 020389004253 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL806878 Mid. Chandeliers-Glass Down - 645753 - Capital Lighting, Inc.
Columbus, OH, USA
SL806878 Mid. Chandeliers-Glass Down
645753
SL806878 Mid. Chandeliers-Glass Down 645753
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.00 Length 20.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 13.17 Product Name: Three Light Chandelier UPC: 020389004253 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.00
Length 20.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 13.17
Product Name: Three Light Chandelier
UPC: 020389004253
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645753
Product Name SL806878 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details