Capital Lighting, Inc. SL807615 Mini Chandeliers-Glass Shade 645752

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.77 Product Name: Three Light Chandelier UPC: 020389004130 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.77 Product Name: Three Light Chandelier UPC: 020389004130 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL807615 Mini Chandeliers-Glass Shade - 645752 - Capital Lighting, Inc.
Columbus, OH, USA
SL807615 Mini Chandeliers-Glass Shade
645752
SL807615 Mini Chandeliers-Glass Shade 645752
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.25 Length 15.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 9.77 Product Name: Three Light Chandelier UPC: 020389004130 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 15.25
Length 15.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 9.77
Product Name: Three Light Chandelier
UPC: 020389004130
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645752
Product Name SL807615 Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details