Capital Lighting, Inc. VS8003-PN Bathroom Fixtures-Three Lights 645749

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9.2 Product Name: Three Light Vanity Fixture UPC: 014817252392 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9.2 Product Name: Three Light Vanity Fixture UPC: 014817252392 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS8003-PN Bathroom Fixtures-Three Lights - 645749 - Capital Lighting, Inc.
Columbus, OH, USA
VS8003-PN Bathroom Fixtures-Three Lights
645749
VS8003-PN Bathroom Fixtures-Three Lights 645749
PRODUCT DETAILS / SPECS Width/Dia: 18.50 Height: 9.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 9.2 Product Name: Three Light Vanity Fixture UPC: 014817252392 Category: Vanity Glass: Opal white etched Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.50
Height: 9.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 9.2
Product Name: Three Light Vanity Fixture
UPC: 014817252392
Category: Vanity
Glass: Opal white etched
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645749
Product Name VS8003-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details