Capital Lighting, Inc. M251678 Pendants-Drum Shade 645738

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 11.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendant
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 11.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendant

Suppliers

Company
Product
Description
Supplier Links
M251678 Pendants-Drum Shade - 645738 - Capital Lighting, Inc.
Columbus, OH, USA
M251678 Pendants-Drum Shade
645738
M251678 Pendants-Drum Shade 645738
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 11.75 Bulb Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Pendant Category: Pendant

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 11.75
Bulb
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Pendant
Category: Pendant

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645738
Product Name M251678 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details