Capital Lighting, Inc. SL80424 Mid. Chandeliers-Glass Up 645723

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 30.8 Product Name: Nine Light Chandelier UPC: 020389004307 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 30.8 Product Name: Nine Light Chandelier UPC: 020389004307 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL80424 Mid. Chandeliers-Glass Up - 645723 - Capital Lighting, Inc.
Columbus, OH, USA
SL80424 Mid. Chandeliers-Glass Up
645723
SL80424 Mid. Chandeliers-Glass Up 645723
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 27.50 Length 27.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Chrome Weight: 30.8 Product Name: Nine Light Chandelier UPC: 020389004307 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 27.50
Length 27.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Chrome
Weight: 30.8
Product Name: Nine Light Chandelier
UPC: 020389004307
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645723
Product Name SL80424 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details