Capital Lighting, Inc. SL805215 Mid. Chandeliers-Glass Up 645722

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 26.13 Product Name: Nine Light Chandelier UPC: 020389004116 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 26.13 Product Name: Nine Light Chandelier UPC: 020389004116 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL805215 Mid. Chandeliers-Glass Up - 645722 - Capital Lighting, Inc.
Columbus, OH, USA
SL805215 Mid. Chandeliers-Glass Up
645722
SL805215 Mid. Chandeliers-Glass Up 645722
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 28.50 Length 28.50 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Oiled Bronze Weight: 26.13 Product Name: Nine Light Chandelier UPC: 020389004116 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 28.50
Length 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Oiled Bronze
Weight: 26.13
Product Name: Nine Light Chandelier
UPC: 020389004116
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645722
Product Name SL805215 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details