Capital Lighting, Inc. SL805178 Mid. Chandeliers-Glass Up 645720

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.71 Product Name: Five Light Chandelier UPC: 020389004109 Category: Chandelier Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.71 Product Name: Five Light Chandelier UPC: 020389004109 Category: Chandelier Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL805178 Mid. Chandeliers-Glass Up - 645720 - Capital Lighting, Inc.
Columbus, OH, USA
SL805178 Mid. Chandeliers-Glass Up
645720
SL805178 Mid. Chandeliers-Glass Up 645720
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 19.50 Length 19.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 14.71 Product Name: Five Light Chandelier UPC: 020389004109 Category: Chandelier Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 19.50
Length 19.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 14.71
Product Name: Five Light Chandelier
UPC: 020389004109
Category: Chandelier
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645720
Product Name SL805178 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Smart Lights - 2499690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details