Capital Lighting, Inc. SL715315 Bathroom Fixtures-Three Lights 645718

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 11.42 Product Name: Three Light Wall Fixture UPC: 020389004079 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 11.42 Product Name: Three Light Wall Fixture UPC: 020389004079 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL715315 Bathroom Fixtures-Three Lights - 645718 - Capital Lighting, Inc.
Columbus, OH, USA
SL715315 Bathroom Fixtures-Three Lights
645718
SL715315 Bathroom Fixtures-Three Lights 645718
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Oiled Bronze Weight: 11.42 Product Name: Three Light Wall Fixture UPC: 020389004079 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Oiled Bronze
Weight: 11.42
Product Name: Three Light Wall Fixture
UPC: 020389004079
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645718
Product Name SL715315 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details