Capital Lighting, Inc. SL714478 Bathroom Fixtures-Four Lights 645715

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10.32 Product Name: Four Light Wall Fixture UPC: 020389004000 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10.32 Product Name: Four Light Wall Fixture UPC: 020389004000 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL714478 Bathroom Fixtures-Four Lights - 645715 - Capital Lighting, Inc.
Columbus, OH, USA
SL714478 Bathroom Fixtures-Four Lights
645715
SL714478 Bathroom Fixtures-Four Lights 645715
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 10.32 Product Name: Four Light Wall Fixture UPC: 020389004000 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 10.32
Product Name: Four Light Wall Fixture
UPC: 020389004000
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645715
Product Name SL714478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details