Capital Lighting, Inc. SL71344 Bathroom Fixtures-Four Lights 645713

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.17 Product Name: Four Light Wall Fixture UPC: 020389004406 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.17 Product Name: Four Light Wall Fixture UPC: 020389004406 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL71344 Bathroom Fixtures-Four Lights - 645713 - Capital Lighting, Inc.
Columbus, OH, USA
SL71344 Bathroom Fixtures-Four Lights
645713
SL71344 Bathroom Fixtures-Four Lights 645713
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 7.00 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 13.17 Product Name: Four Light Wall Fixture UPC: 020389004406 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 7.00
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 13.17
Product Name: Four Light Wall Fixture
UPC: 020389004406
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645713
Product Name SL71344 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details