Capital Lighting, Inc. SL714378 Bathroom Fixtures-Three Lights 645710

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.34 Product Name: Three Light Wall Fixture UPC: 020389003980 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.34 Product Name: Three Light Wall Fixture UPC: 020389003980 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL714378 Bathroom Fixtures-Three Lights - 645710 - Capital Lighting, Inc.
Columbus, OH, USA
SL714378 Bathroom Fixtures-Three Lights
645710
SL714378 Bathroom Fixtures-Three Lights 645710
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 9.00 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.34 Product Name: Three Light Wall Fixture UPC: 020389003980 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 9.00
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 8.34
Product Name: Three Light Wall Fixture
UPC: 020389003980
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645710
Product Name SL714378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.79 m(L)
View Details