Capital Lighting, Inc. SL715378 Bathroom Fixtures-Three Lights 645709

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.42 Product Name: Three Light Wall Fixture UPC: 020389004086 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.42 Product Name: Three Light Wall Fixture UPC: 020389004086 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL715378 Bathroom Fixtures-Three Lights - 645709 - Capital Lighting, Inc.
Columbus, OH, USA
SL715378 Bathroom Fixtures-Three Lights
645709
SL715378 Bathroom Fixtures-Three Lights 645709
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 11.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 11.42 Product Name: Three Light Wall Fixture UPC: 020389004086 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 11.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 11.42
Product Name: Three Light Wall Fixture
UPC: 020389004086
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645709
Product Name SL715378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details