Capital Lighting, Inc. SL717422 Bathroom Fixtures-Four Lights 645708

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 11.42 Product Name: Four Light Wall Fixture UPC: 020389004819 Category: Wall Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 11.42 Product Name: Four Light Wall Fixture UPC: 020389004819 Category: Wall Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL717422 Bathroom Fixtures-Four Lights - 645708 - Capital Lighting, Inc.
Columbus, OH, USA
SL717422 Bathroom Fixtures-Four Lights
645708
SL717422 Bathroom Fixtures-Four Lights 645708
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sable Bronze Weight: 11.42 Product Name: Four Light Wall Fixture UPC: 020389004819 Category: Wall Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sable Bronze
Weight: 11.42
Product Name: Four Light Wall Fixture
UPC: 020389004819
Category: Wall
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645708
Product Name SL717422 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details