Capital Lighting, Inc. SL716378 Bathroom Fixtures-Three Lights 645703

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Three Light Wall Fixture UPC: 020389004024 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Three Light Wall Fixture UPC: 020389004024 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL716378 Bathroom Fixtures-Three Lights - 645703 - Capital Lighting, Inc.
Columbus, OH, USA
SL716378 Bathroom Fixtures-Three Lights
645703
SL716378 Bathroom Fixtures-Three Lights 645703
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 8.5 Product Name: Three Light Wall Fixture UPC: 020389004024 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 8.5
Product Name: Three Light Wall Fixture
UPC: 020389004024
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645703
Product Name SL716378 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details