Capital Lighting, Inc. SL717322 Bathroom Fixtures-Three Lights 645702

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 9.22 Product Name: Three Light Wall Fixture UPC: 020389004796 Category: Wall Glass: Tea Stained
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 9.22 Product Name: Three Light Wall Fixture UPC: 020389004796 Category: Wall Glass: Tea Stained

Suppliers

Company
Product
Description
Supplier Links
SL717322 Bathroom Fixtures-Three Lights - 645702 - Capital Lighting, Inc.
Columbus, OH, USA
SL717322 Bathroom Fixtures-Three Lights
645702
SL717322 Bathroom Fixtures-Three Lights 645702
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 8.50 Extension: 8.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Sable Bronze Weight: 9.22 Product Name: Three Light Wall Fixture UPC: 020389004796 Category: Wall Glass: Tea Stained

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 8.50
Extension: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Sable Bronze
Weight: 9.22
Product Name: Three Light Wall Fixture
UPC: 020389004796
Category: Wall
Glass: Tea Stained

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645702
Product Name SL717322 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234486 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details