Capital Lighting, Inc. SL716478 Bathroom Fixtures-Four Lights 645700

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.24 Product Name: Four Light Wall Fixture UPC: 020389004048 Category: Wall Glass: Etched
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.24 Product Name: Four Light Wall Fixture UPC: 020389004048 Category: Wall Glass: Etched

Suppliers

Company
Product
Description
Supplier Links
SL716478 Bathroom Fixtures-Four Lights - 645700 - Capital Lighting, Inc.
Columbus, OH, USA
SL716478 Bathroom Fixtures-Four Lights
645700
SL716478 Bathroom Fixtures-Four Lights 645700
PRODUCT DETAILS / SPECS Width/Dia: 26.25 Height: 10.00 Extension: 7 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Brushed Nickel Weight: 11.24 Product Name: Four Light Wall Fixture UPC: 020389004048 Category: Wall Glass: Etched

PRODUCT DETAILS / SPECS
Width/Dia: 26.25
Height: 10.00
Extension: 7
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Brushed Nickel
Weight: 11.24
Product Name: Four Light Wall Fixture
UPC: 020389004048
Category: Wall
Glass: Etched

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645700
Product Name SL716478 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892194 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details