Capital Lighting, Inc. 60-4264 Bathroom Fixtures-Four Lights 645697

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923642647 Category: Vanity Glass: Frosted Etched Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923642647 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4264 Bathroom Fixtures-Four Lights - 645697 - Capital Lighting, Inc.
Columbus, OH, USA
60-4264 Bathroom Fixtures-Four Lights
645697
60-4264 Bathroom Fixtures-Four Lights 645697
PRODUCT DETAILS / SPECS Width/Dia: 28.50 Height: 9.00 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Polished Chrome Product Name: Four Light Vanity UPC: 045923642647 Category: Vanity Glass: Frosted Etched Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 9.00
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Polished Chrome
Product Name: Four Light Vanity
UPC: 045923642647
Category: Vanity
Glass: Frosted Etched
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645697
Product Name 60-4264 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details