Capital Lighting, Inc. 60-4086 Mid. Chandeliers-Glass Up 645696

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923640865 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923640865 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4086 Mid. Chandeliers-Glass Up - 645696 - Capital Lighting, Inc.
Columbus, OH, USA
60-4086 Mid. Chandeliers-Glass Up
645696
60-4086 Mid. Chandeliers-Glass Up 645696
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 24.75 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Chandelier UPC: 045923640865 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 24.75
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Chandelier
UPC: 045923640865
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645696
Product Name 60-4086 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details