Capital Lighting, Inc. 60-4091 Island/Pool Table-4 Light + 645692

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 42.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 045923640919 Category: Pendants Glass: Satin White Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 42.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 045923640919 Category: Pendants Glass: Satin White Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4091 Island/Pool Table-4 Light + - 645692 - Capital Lighting, Inc.
Columbus, OH, USA
60-4091 Island/Pool Table-4 Light +
645692
60-4091 Island/Pool Table-4 Light + 645692
PRODUCT DETAILS / SPECS Width/Dia: 37.50 Height: 42.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Polished Chrome Product Name: Five Light Pendant UPC: 045923640919 Category: Pendants Glass: Satin White Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 37.50
Height: 42.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Polished Chrome
Product Name: Five Light Pendant
UPC: 045923640919
Category: Pendants
Glass: Satin White
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645692
Product Name 60-4091 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details