Capital Lighting, Inc. 60-4089 Mid. Chandeliers-Glass Up 645690

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 28.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 045923640896 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 28.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 045923640896 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-4089 Mid. Chandeliers-Glass Up - 645690 - Capital Lighting, Inc.
Columbus, OH, USA
60-4089 Mid. Chandeliers-Glass Up
645690
60-4089 Mid. Chandeliers-Glass Up 645690
PRODUCT DETAILS / SPECS Width/Dia: 32.25 Height: 28.25 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Polished Chrome Product Name: Nine Light Chandelier UPC: 045923640896 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 32.25
Height: 28.25
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Polished Chrome
Product Name: Nine Light Chandelier
UPC: 045923640896
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645690
Product Name 60-4089 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details