PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 10.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Sudbury Bronze
Product Name: Two Light Vanity
UPC: 045923642227
Category: Vanity
Glass: Auburn Beige
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645686 |
| Product Name | 60-4222 Bathroom Fixtures-Two Lights |
| Application | Residential |