Capital Lighting, Inc. 60-4221 Sconces-Single Glass 645684

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923642210 Category: Vanity Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923642210 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4221 Sconces-Single Glass - 645684 - Capital Lighting, Inc.
Columbus, OH, USA
60-4221 Sconces-Single Glass
645684
60-4221 Sconces-Single Glass 645684
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Sudbury Bronze Product Name: One Light Vanity UPC: 045923642210 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Sudbury Bronze
Product Name: One Light Vanity
UPC: 045923642210
Category: Vanity
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645684
Product Name 60-4221 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details