Capital Lighting, Inc. 60-4224 Bathroom Fixtures-Four Lights 645681

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 11.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923642241 Category: Vanity Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 11.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923642241 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4224 Bathroom Fixtures-Four Lights - 645681 - Capital Lighting, Inc.
Columbus, OH, USA
60-4224 Bathroom Fixtures-Four Lights
645681
60-4224 Bathroom Fixtures-Four Lights 645681
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 11.25 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Sudbury Bronze Product Name: Four Light Vanity UPC: 045923642241 Category: Vanity Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 11.25
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Sudbury Bronze
Product Name: Four Light Vanity
UPC: 045923642241
Category: Vanity
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645681
Product Name 60-4224 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details