Capital Lighting, Inc. 60-4132 Flush Mounts-Bowl Style 645669

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Flush Dome UPC: 045923641329 Category: Flush Dome Glass: Saffron Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Flush Dome UPC: 045923641329 Category: Flush Dome Glass: Saffron Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4132 Flush Mounts-Bowl Style - 645669 - Capital Lighting, Inc.
Columbus, OH, USA
60-4132 Flush Mounts-Bowl Style
645669
60-4132 Flush Mounts-Bowl Style 645669
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 7.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Flush Dome UPC: 045923641329 Category: Flush Dome Glass: Saffron Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 7.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: Three Light Flush Dome
UPC: 045923641329
Category: Flush Dome
Glass: Saffron
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645669
Product Name 60-4132 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details