Capital Lighting, Inc. 60-4123 Bathroom Fixtures-Three Lights 645666

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: Three Light Vanity UPC: 045923641237 Category: Vanity Glass: Saffron Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: Three Light Vanity UPC: 045923641237 Category: Vanity Glass: Saffron Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4123 Bathroom Fixtures-Three Lights - 645666 - Capital Lighting, Inc.
Columbus, OH, USA
60-4123 Bathroom Fixtures-Three Lights
645666
60-4123 Bathroom Fixtures-Three Lights 645666
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 10.25 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Dark Chocolate Bronze Product Name: Three Light Vanity UPC: 045923641237 Category: Vanity Glass: Saffron Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 10.25
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Dark Chocolate Bronze
Product Name: Three Light Vanity
UPC: 045923641237
Category: Vanity
Glass: Saffron
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645666
Product Name 60-4123 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details