Capital Lighting, Inc. 60-4146 Mid. Chandeliers-Glass Up 645661

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923641466 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923641466 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4146 Mid. Chandeliers-Glass Up - 645661 - Capital Lighting, Inc.
Columbus, OH, USA
60-4146 Mid. Chandeliers-Glass Up
645661
60-4146 Mid. Chandeliers-Glass Up 645661
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 24.00 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 045923641466 Category: Chandeliers Glass: Frosted Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 24.00
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 045923641466
Category: Chandeliers
Glass: Frosted
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645661
Product Name 60-4146 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details