Capital Lighting, Inc. 60-4231 Flush Mounts-Bowl Style 645658

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Flush Dome UPC: 045923642319 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Flush Dome UPC: 045923642319 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4231 Flush Mounts-Bowl Style - 645658 - Capital Lighting, Inc.
Columbus, OH, USA
60-4231 Flush Mounts-Bowl Style
645658
60-4231 Flush Mounts-Bowl Style 645658
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 6.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Flush Dome UPC: 045923642319 Category: Flush Dome Glass: Auburn Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 6.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sudbury Bronze
Product Name: One Light Flush Dome
UPC: 045923642319
Category: Flush Dome
Glass: Auburn Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645658
Product Name 60-4231 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859930 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details