Capital Lighting, Inc. 60-4229 Mini Pendants-Rod 645655

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923642296 Category: Mini Pendants Glass: Auburn Beige Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923642296 Category: Mini Pendants Glass: Auburn Beige Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4229 Mini Pendants-Rod - 645655 - Capital Lighting, Inc.
Columbus, OH, USA
60-4229 Mini Pendants-Rod
645655
60-4229 Mini Pendants-Rod 645655
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Sudbury Bronze Product Name: One Light Mini Pendant UPC: 045923642296 Category: Mini Pendants Glass: Auburn Beige Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Sudbury Bronze
Product Name: One Light Mini Pendant
UPC: 045923642296
Category: Mini Pendants
Glass: Auburn Beige
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645655
Product Name 60-4229 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details