Capital Lighting, Inc. 60-4203 Bathroom Fixtures-Three Lights 645654

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity UPC: 045923642036 Category: Vanity Glass: Cream Beige Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity UPC: 045923642036 Category: Vanity Glass: Cream Beige Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4203 Bathroom Fixtures-Three Lights - 645654 - Capital Lighting, Inc.
Columbus, OH, USA
60-4203 Bathroom Fixtures-Three Lights
645654
60-4203 Bathroom Fixtures-Three Lights 645654
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Vintage Bronze Product Name: Three Light Vanity UPC: 045923642036 Category: Vanity Glass: Cream Beige Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Vintage Bronze
Product Name: Three Light Vanity
UPC: 045923642036
Category: Vanity
Glass: Cream Beige
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645654
Product Name 60-4203 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details