Capital Lighting, Inc. 60-4228 Semi-Flush Mts.-Bowl Style 645652

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923642289 Category: Semi-Flush Glass: Auburn Beige Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923642289 Category: Semi-Flush Glass: Auburn Beige Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4228 Semi-Flush Mts.-Bowl Style - 645652 - Capital Lighting, Inc.
Columbus, OH, USA
60-4228 Semi-Flush Mts.-Bowl Style
645652
60-4228 Semi-Flush Mts.-Bowl Style 645652
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 14.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Semi-Flush UPC: 045923642289 Category: Semi-Flush Glass: Auburn Beige Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 14.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Semi-Flush
UPC: 045923642289
Category: Semi-Flush
Glass: Auburn Beige
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645652
Product Name 60-4228 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details