Capital Lighting, Inc. 60-4226 Mid. Chandeliers-Glass Up 645651

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923642265 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923642265 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4226 Mid. Chandeliers-Glass Up - 645651 - Capital Lighting, Inc.
Columbus, OH, USA
60-4226 Mid. Chandeliers-Glass Up
645651
60-4226 Mid. Chandeliers-Glass Up 645651
PRODUCT DETAILS / SPECS Width/Dia: 26.75 Height: 28.25 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Sudbury Bronze Product Name: Five Light Chandelier UPC: 045923642265 Category: Chandeliers Glass: Auburn Beige Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 26.75
Height: 28.25
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Sudbury Bronze
Product Name: Five Light Chandelier
UPC: 045923642265
Category: Chandeliers
Glass: Auburn Beige
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645651
Product Name 60-4226 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details