Capital Lighting, Inc. 60-4227 Pendants-Bowl Style 645650

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923642272 Category: Pendants Glass: Auburn Beige Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923642272 Category: Pendants Glass: Auburn Beige Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4227 Pendants-Bowl Style - 645650 - Capital Lighting, Inc.
Columbus, OH, USA
60-4227 Pendants-Bowl Style
645650
60-4227 Pendants-Bowl Style 645650
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 24.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Pendant UPC: 045923642272 Category: Pendants Glass: Auburn Beige Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 24.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Pendant
UPC: 045923642272
Category: Pendants
Glass: Auburn Beige
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645650
Product Name 60-4227 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1256910 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 615 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details