PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 10.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Product Name: One Light Vanity
UPC: 045923641015
Category: Vanity
Glass: Satin White
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 645649 |
| Product Name | 60-4101 Sconces-Single Glass |
| Application | Residential |