Capital Lighting, Inc. 60-4131 Flush Mounts-Bowl Style 645648

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Dome UPC: 045923641312 Category: Flush Dome Glass: Saffron Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Dome UPC: 045923641312 Category: Flush Dome Glass: Saffron Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-4131 Flush Mounts-Bowl Style - 645648 - Capital Lighting, Inc.
Columbus, OH, USA
60-4131 Flush Mounts-Bowl Style
645648
60-4131 Flush Mounts-Bowl Style 645648
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 6.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Two Light Flush Dome UPC: 045923641312 Category: Flush Dome Glass: Saffron Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 6.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: Two Light Flush Dome
UPC: 045923641312
Category: Flush Dome
Glass: Saffron
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645648
Product Name 60-4131 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.475m(L)
View Details