Capital Lighting, Inc. 60-4126 Pendants-Bowl Style 645641

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923641268 Category: Pendants Glass: Saffron Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923641268 Category: Pendants Glass: Saffron Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-4126 Pendants-Bowl Style - 645641 - Capital Lighting, Inc.
Columbus, OH, USA
60-4126 Pendants-Bowl Style
645641
60-4126 Pendants-Bowl Style 645641
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 21.75 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Three Light Pendant UPC: 045923641268 Category: Pendants Glass: Saffron Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 21.75
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: Three Light Pendant
UPC: 045923641268
Category: Pendants
Glass: Saffron
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645641
Product Name 60-4126 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details