Capital Lighting, Inc. 60-4127 Semi-Flush Mts.-Bowl Style 645640

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Two Light Semi-Flush UPC: 045923641275 Category: Semi-Flush Glass: Saffron Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Two Light Semi-Flush UPC: 045923641275 Category: Semi-Flush Glass: Saffron Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-4127 Semi-Flush Mts.-Bowl Style - 645640 - Capital Lighting, Inc.
Columbus, OH, USA
60-4127 Semi-Flush Mts.-Bowl Style
645640
60-4127 Semi-Flush Mts.-Bowl Style 645640
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 12.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Chocolate Bronze Product Name: Two Light Semi-Flush UPC: 045923641275 Category: Semi-Flush Glass: Saffron Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 12.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Chocolate Bronze
Product Name: Two Light Semi-Flush
UPC: 045923641275
Category: Semi-Flush
Glass: Saffron
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 645640
Product Name 60-4127 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details